Additel Corporation Dig Press Test Gauge 0.2%FS, 0 to 350 mbar, gauge pressure, M2 ADT681-20-GP5-BAR-M-PB-DL

Description
Product Highlights Pressure ranges to 60,000 psi (4,200bar) 0.02%, 0.05%, 0.1% or 0.2% FS or 0.1% RD accuracy % pressure indication with fan-shaped graph scale for visual reference Fully temperature compensated accuracy Panel mount gauges are available (optional) Intrinsically safe version 681IS (optional) Data logging (optional) IP67 rated (681IS)
Description
Product Highlights Pressure ranges to 60,000 psi (4,200bar) 0.02%, 0.05%, 0.1% or 0.2% FS or 0.1% RD accuracy % pressure indication with fan-shaped graph scale for visual reference Fully temperature compensated accuracy Panel mount gauges are available (optional) Intrinsically safe version 681IS (optional) Data logging (optional) IP67 rated (681IS)

Suppliers

Company
Product
Description
Supplier Links
Dig Press Test Gauge 0.2%FS, 0 to 350 mbar, gauge pressure, M2 - ADT681-20-GP5-BAR-M-DL-PB - Transcat, Inc.
Rochester, NY, USA
Dig Press Test Gauge 0.2%FS, 0 to 350 mbar, gauge pressure, M2
ADT681-20-GP5-BAR-M-DL-PB
Dig Press Test Gauge 0.2%FS, 0 to 350 mbar, gauge pressure, M2 ADT681-20-GP5-BAR-M-DL-PB
Product Highlights Pressure ranges to 60,000 psi (4,200bar) 0.02%, 0.05%, 0.1% or 0.2% FS or 0.1% RD accuracy % pressure indication with fan-shaped graph scale for visual reference Fully temperature compensated accuracy Panel mount gauges are available (optional) Intrinsically safe version 681IS (optional) Data logging (optional) IP67 rated (681IS)

Product Highlights

  • Pressure ranges to 60,000 psi (4,200bar)
  • 0.02%, 0.05%, 0.1% or 0.2% FS or 0.1% RD accuracy
  • % pressure indication with fan-shaped graph scale for visual reference
  • Fully temperature compensated accuracy
  • Panel mount gauges are available (optional)
  • Intrinsically safe version 681IS (optional)
  • Data logging (optional)
  • IP67 rated (681IS)
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number ADT681-20-GP5-BAR-M-DL-PB
Product Name Dig Press Test Gauge 0.2%FS, 0 to 350 mbar, gauge pressure, M2
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

PD Series Pressure Gauge Test Kit - HC-TKC1-PD - HydraCheck Inc.
Specs
Type Gauge
Display Analog
Scale Units pounds per square inch; bar
View Details
Pressure Switch and Transmitter - One Series - United Electric Controls Company
United Electric Controls Company
Specs
Type Gauge; Liquid Filled
Display Digital Numerical Display
Working Pressure Range -14.7 to 6000 psi (-10.35 to 4223 m H2O)
View Details
Alarm, Audible, Low Pressure,20-300 Psig,1/4
Specs
Type Gauge
Display Analog
Working Pressure Range 20 to 300 psi (14.08 to 211 m H2O)
View Details
Pressure Monitor Module - pressure-monitor-module-1 - BARTEC
Specs
Type Gauge
Working Pressure Range 0.0435 psi (0.0306 m H2O)
Operating Temperature -20 to 80 F (-29 to 27 C)
View Details