Additel Corporation Dig Press Test Gauge 0.1%FS, 0 to 350 bar, gauge pressure, 1/2 ADT681-10-GP5K-BAR-N2-DL

Description
Product Highlights Pressure ranges to 60,000 psi (4,200bar) 0.02%, 0.05%, 0.1% or 0.2% FS or 0.1% RD accuracy % pressure indication with fan-shaped graph scale for visual reference Fully temperature compensated accuracy Panel mount gauges are available (optional) Intrinsically safe version 681IS (optional) Data logging (optional) IP67 rated (681IS)
Description
Product Highlights Pressure ranges to 60,000 psi (4,200bar) 0.02%, 0.05%, 0.1% or 0.2% FS or 0.1% RD accuracy % pressure indication with fan-shaped graph scale for visual reference Fully temperature compensated accuracy Panel mount gauges are available (optional) Intrinsically safe version 681IS (optional) Data logging (optional) IP67 rated (681IS)

Suppliers

Company
Product
Description
Supplier Links
Dig Press Test Gauge 0.1%FS, 0 to 350 bar, gauge pressure, 1/2 - ADT681-10-GP5K-BAR-N2-DL - Transcat, Inc.
Rochester, NY, USA
Dig Press Test Gauge 0.1%FS, 0 to 350 bar, gauge pressure, 1/2
ADT681-10-GP5K-BAR-N2-DL
Dig Press Test Gauge 0.1%FS, 0 to 350 bar, gauge pressure, 1/2 ADT681-10-GP5K-BAR-N2-DL
Product Highlights Pressure ranges to 60,000 psi (4,200bar) 0.02%, 0.05%, 0.1% or 0.2% FS or 0.1% RD accuracy % pressure indication with fan-shaped graph scale for visual reference Fully temperature compensated accuracy Panel mount gauges are available (optional) Intrinsically safe version 681IS (optional) Data logging (optional) IP67 rated (681IS)

Product Highlights

  • Pressure ranges to 60,000 psi (4,200bar)
  • 0.02%, 0.05%, 0.1% or 0.2% FS or 0.1% RD accuracy
  • % pressure indication with fan-shaped graph scale for visual reference
  • Fully temperature compensated accuracy
  • Panel mount gauges are available (optional)
  • Intrinsically safe version 681IS (optional)
  • Data logging (optional)
  • IP67 rated (681IS)
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number ADT681-10-GP5K-BAR-N2-DL
Product Name Dig Press Test Gauge 0.1%FS, 0 to 350 bar, gauge pressure, 1/2
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Circuit Controls - Gauges - 60703 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 6000 psi (4223 m H2O)
Media Liquid
View Details
Pressure Gauge Diagnostic Tee Kits -  - HydraCheck Inc.
Specs
Type Gauge
Display Analog
Working Pressure Range 0.0 to 6000 psi (0.0 to 4223 m H2O)
View Details
Flanged pressure gauge - FMA-50-16-1/4-EN - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 232 psi (0.0 to 163 m H2O)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details