ADDA USA Corporation Axial Fan, 120Mm, 24Vdc, 280Ma; Supply Voltage Vdc Adda AS12024LB25A100

Description
AXIAL FAN, 120MM, 24VDC, 280mA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:125.817CFM; Noise Rating:51dBA; Power Rating:6.72W; IP Rating:- RoHS Compliant: Yes
Description
AXIAL FAN, 120MM, 24VDC, 280mA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:125.817CFM; Noise Rating:51dBA; Power Rating:6.72W; IP Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 120Mm, 24Vdc, 280Ma; Supply Voltage Vdc Adda - 58P0990 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 120Mm, 24Vdc, 280Ma; Supply Voltage Vdc Adda
58P0990
Axial Fan, 120Mm, 24Vdc, 280Ma; Supply Voltage Vdc Adda 58P0990
AXIAL FAN, 120MM, 24VDC, 280mA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:125.817CFM; Noise Rating:51dBA; Power Rating:6.72W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 120MM, 24VDC, 280mA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:125.817CFM; Noise Rating:51dBA; Power Rating:6.72W; IP Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 58P0990
Product Name Axial Fan, 120Mm, 24Vdc, 280Ma; Supply Voltage Vdc Adda
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 126 SCFM (214 m³/hr)
Nominal Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Low Power Consumption Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fan - 110VU - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 47.7 SCFM (81.08 m³/hr)
Maximum Static Pressure 0.2600 in H2O (0.4858 Torr)
View Details
Electrical - Climate Control - Filtered Fans - XF4115 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 105 SCFM (178 m³/hr)
Nominal Voltage 115 volts
View Details
Ptc Heater, 13W, Ac/dc 30-60 V, 60Mm, Cable 360Mm Stego - 27T2319 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details