AXIAL FAN, 120MM, 12VDC, 840mA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:150.766CFM; Noise Rating:54.7dBA; Power Rating:10.08W; IP Rating:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 58P0987 |
| Product Name | Axial Fan, 120Mm, 12Vdc, 840Ma; Supply Voltage Vdc Adda |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 151 SCFM (256 m³/hr) |
| Nominal Voltage | 12 volts |