ADDA USA Corporation Axial Fan, 120Mm, 12Vdc, 1.06A; Supply Voltage Vdc Adda AS12012HB25A100

Description
AXIAL FAN, 120MM, 12VDC, 1.06A; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:161.7CFM; Noise Rating:57.8dBA; Power Rating:12.72W; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 120MM, 12VDC, 1.06A; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:161.7CFM; Noise Rating:57.8dBA; Power Rating:12.72W; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 120Mm, 12Vdc, 1.06A; Supply Voltage Vdc Adda - 58P0984 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 120Mm, 12Vdc, 1.06A; Supply Voltage Vdc Adda
58P0984
Axial Fan, 120Mm, 12Vdc, 1.06A; Supply Voltage Vdc Adda 58P0984
AXIAL FAN, 120MM, 12VDC, 1.06A; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:161.7CFM; Noise Rating:57.8dBA; Power Rating:12.72W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 120MM, 12VDC, 1.06A; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:161.7CFM; Noise Rating:57.8dBA; Power Rating:12.72W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 58P0984
Product Name Axial Fan, 120Mm, 12Vdc, 1.06A; Supply Voltage Vdc Adda
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 162 SCFM (275 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 285529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 171 SCFM (290 m³/hr)
Blower/Fan Type Axial Fan
View Details
4020-5 Series 0.85 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4020M05BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1177 to ? in H2O (0.2199 to ? Torr)
Maximum Sound Level 19.3 dbA
View Details
DC Brushless Fans (BLDC) - FAD1-04020CSMW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 7.7 SCFM (13.09 m³/hr)
Maximum Static Pressure 0.2000 in H2O (0.3737 Torr)
View Details
3 suppliers
Backward Curved Fan - UNO674504D - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3000 SCFM (5099 m³/hr)
Maximum Sound Level 80 dbA
View Details