ADDA USA Corporation Axial Fan, 280Mm, 115Vac, 740Cfm, 62Dba; Nominal Rated Voltage Ac Adda AK2881MB

Description
AXIAL FAN, 280MM, 115VAC, 740CFM, 62DBA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:280mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:740CFM; Noise Rating:62dBA; Power Rating:60W RoHS Compliant: Yes
Description
AXIAL FAN, 280MM, 115VAC, 740CFM, 62DBA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:280mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:740CFM; Noise Rating:62dBA; Power Rating:60W RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 280Mm, 115Vac, 740Cfm, 62Dba; Nominal Rated Voltage Ac Adda - 41T3669 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 280Mm, 115Vac, 740Cfm, 62Dba; Nominal Rated Voltage Ac Adda
41T3669
Axial Fan, 280Mm, 115Vac, 740Cfm, 62Dba; Nominal Rated Voltage Ac Adda 41T3669
AXIAL FAN, 280MM, 115VAC, 740CFM, 62DBA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:280mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:740CFM; Noise Rating:62dBA; Power Rating:60W RoHS Compliant: Yes

AXIAL FAN, 280MM, 115VAC, 740CFM, 62DBA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:280mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:740CFM; Noise Rating:62dBA; Power Rating:60W RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 41T3669
Product Name Axial Fan, 280Mm, 115Vac, 740Cfm, 62Dba; Nominal Rated Voltage Ac Adda
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 740 SCFM (1258 m³/hr)
Nominal Voltage 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Low Power Consumption Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PFA40000BK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fans - 2804593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 15.49 SCFM (26.33 m³/hr)
Nominal Voltage 12 volts
View Details
Filter Fan Plus- Airflow Direction
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 7.65 to 11.18 SCFM (13 to 19 m³/hr)
Nominal Voltage 230 volts
View Details