AXIAL FAN, 280MM, 115VAC, 1200CFM, 78DBA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:280mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:1400CFM; Noise Rating:78dBA; Power Rating:300W RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 41T3668 |
| Product Name | Axial Fan, 280Mm, 115Vac, 1200Cfm, 78Dba; Nominal Rated Voltage Ac Adda |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 1400 SCFM (2380 m³/hr) |
| Nominal Voltage | 115 volts |