ADDA USA Corporation Axial Fan, 254Mm, 240Vac, 150Ma; Nominal Rated Voltage Ac Adda AK2582MB-AT

Description
AXIAL FAN, 254MM, 240VAC, 150mA; Nominal Rated Voltage AC:230V; Fan Frame Type:Circular; Fan Frame Size:254mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:530CFM; Noise Rating:57dBA; Power Rating:28.8W; IP Rating:-RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 254MM, 240VAC, 150mA; Nominal Rated Voltage AC:230V; Fan Frame Type:Circular; Fan Frame Size:254mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:530CFM; Noise Rating:57dBA; Power Rating:28.8W; IP Rating:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 254Mm, 240Vac, 150Ma; Nominal Rated Voltage Ac Adda - 58P0941 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 254Mm, 240Vac, 150Ma; Nominal Rated Voltage Ac Adda
58P0941
Axial Fan, 254Mm, 240Vac, 150Ma; Nominal Rated Voltage Ac Adda 58P0941
AXIAL FAN, 254MM, 240VAC, 150mA; Nominal Rated Voltage AC:230V; Fan Frame Type:Circular; Fan Frame Size:254mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:530CFM; Noise Rating:57dBA; Power Rating:28.8W; IP Rating:-RoHS Compliant: Yes

AXIAL FAN, 254MM, 240VAC, 150mA; Nominal Rated Voltage AC:230V; Fan Frame Type:Circular; Fan Frame Size:254mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:530CFM; Noise Rating:57dBA; Power Rating:28.8W; IP Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 58P0941
Product Name Axial Fan, 254Mm, 240Vac, 150Ma; Nominal Rated Voltage Ac Adda
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 530 SCFM (901 m³/hr)
Nominal Voltage 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Centrifugal Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Motor Type DC
View Details
Backward Curved Fan - N88-63314 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 10038 SCFM (17062 m³/hr)
Maximum Sound Level 95 dbA
View Details
Electrical - Climate Control - Filtered Fans - RH40000LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 11.71 inch (297 mm)
View Details
Filter Fan, 6.93 X 6.93, 60/40 Cfm, 24Vdc Rohs Compliant Stego - 70M7784 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details