ADDA USA Corporation Axial Fan, 180Mm X 180Mm X 65Mm, 115Vac, 500Ma; Nominal Rated Voltage Ac Adda AK1861HB-AT

Description
AXIAL FAN, 180MM x 180MM x 65MM, 115VAC, 500MA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:180mm; External Depth:65mm; Bearing Type:Ball Bearing; Air Flow - CFM:410CFM; Noise Rating:72dBA; Power Rating:55.2WRoHS Compliant: Yes
Description
AXIAL FAN, 180MM x 180MM x 65MM, 115VAC, 500MA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:180mm; External Depth:65mm; Bearing Type:Ball Bearing; Air Flow - CFM:410CFM; Noise Rating:72dBA; Power Rating:55.2WRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 180Mm X 180Mm X 65Mm, 115Vac, 500Ma; Nominal Rated Voltage Ac Adda - 58P0931 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 180Mm X 180Mm X 65Mm, 115Vac, 500Ma; Nominal Rated Voltage Ac Adda
58P0931
Axial Fan, 180Mm X 180Mm X 65Mm, 115Vac, 500Ma; Nominal Rated Voltage Ac Adda 58P0931
AXIAL FAN, 180MM x 180MM x 65MM, 115VAC, 500MA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:180mm; External Depth:65mm; Bearing Type:Ball Bearing; Air Flow - CFM:410CFM; Noise Rating:72dBA; Power Rating:55.2WRoHS Compliant: Yes

AXIAL FAN, 180MM x 180MM x 65MM, 115VAC, 500MA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:180mm; External Depth:65mm; Bearing Type:Ball Bearing; Air Flow - CFM:410CFM; Noise Rating:72dBA; Power Rating:55.2WRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 58P0931
Product Name Axial Fan, 180Mm X 180Mm X 65Mm, 115Vac, 500Ma; Nominal Rated Voltage Ac Adda
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 410 SCFM (697 m³/hr)
Nominal Voltage 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2303028 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 105 SCFM (178 m³/hr)
Maximum Sound Level 43 dbA
View Details
Type 7F.20 - Filter Fan - 7F20823031000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power 29 to 25 watts
View Details
Axial Fan - 155BW - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 339 SCFM (576 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details