AXIAL FAN, 176MM, 115VAC, 570mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:176mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:380CFM; Noise Rating:70dBA; Power Rating:52W; IP Rating:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 58P0929 |
| Product Name | Axial Fan, 176Mm, 115Vac, 570Ma; Nominal Rated Voltage Ac Adda |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 380 SCFM (646 m³/hr) |
| Nominal Voltage | 115 volts |