ADDA USA Corporation Axial Fan, 172Mm, 240Vac, 130Ma; Nominal Rated Voltage Ac Adda AK1752HB-AT

Description
AXIAL FAN, 172MM, 240VAC, 130mA; Nominal Rated Voltage AC:230V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:210CFM; Noise Rating:65dBA RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 172MM, 240VAC, 130mA; Nominal Rated Voltage AC:230V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:210CFM; Noise Rating:65dBA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 172Mm, 240Vac, 130Ma; Nominal Rated Voltage Ac Adda - 58P0925 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 172Mm, 240Vac, 130Ma; Nominal Rated Voltage Ac Adda
58P0925
Axial Fan, 172Mm, 240Vac, 130Ma; Nominal Rated Voltage Ac Adda 58P0925
AXIAL FAN, 172MM, 240VAC, 130mA; Nominal Rated Voltage AC:230V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:210CFM; Noise Rating:65dBA RoHS Compliant: Yes

AXIAL FAN, 172MM, 240VAC, 130mA; Nominal Rated Voltage AC:230V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:210CFM; Noise Rating:65dBA RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
AC Fans AC Fan, 172x150x51mm, 240VAC, 210CFM, Ball Bearing, Terminals

AC Fans AC Fan, 172x150x51mm, 240VAC, 210CFM, Ball Bearing, Terminals

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 58P0925 AK1752HB-AT
Product Name Axial Fan, 172Mm, 240Vac, 130Ma; Nominal Rated Voltage Ac Adda AC Fans
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2303029 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 220 SCFM (374 m³/hr)
Maximum Sound Level 57.3 dbA
View Details
Electrical - Climate Control - Filtered Fans - PFA40000T3RLG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Axial Fan - 125DL 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 57 SCFM (96.88 m³/hr)
Maximum Sound Level 30 dbA
View Details