ADDA USA Corporation Axial Fan, 172Mm, 115Vac, 180Cfm, 63Dba; Nominal Rated Voltage Ac Adda AK1751HB-AW

Description
AXIAL FAN, 172MM, 115VAC, 180CFM, 63DBA; Nominal Rated Voltage AC:115V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:210CFM; Noise Rating:65dBA RoHS Compliant: Yes
Description
AXIAL FAN, 172MM, 115VAC, 180CFM, 63DBA; Nominal Rated Voltage AC:115V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:210CFM; Noise Rating:65dBA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 172Mm, 115Vac, 180Cfm, 63Dba; Nominal Rated Voltage Ac Adda - 58P0922 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 172Mm, 115Vac, 180Cfm, 63Dba; Nominal Rated Voltage Ac Adda
58P0922
Axial Fan, 172Mm, 115Vac, 180Cfm, 63Dba; Nominal Rated Voltage Ac Adda 58P0922
AXIAL FAN, 172MM, 115VAC, 180CFM, 63DBA; Nominal Rated Voltage AC:115V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:210CFM; Noise Rating:65dBA RoHS Compliant: Yes

AXIAL FAN, 172MM, 115VAC, 180CFM, 63DBA; Nominal Rated Voltage AC:115V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:210CFM; Noise Rating:65dBA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 58P0922
Product Name Axial Fan, 172Mm, 115Vac, 180Cfm, 63Dba; Nominal Rated Voltage Ac Adda
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Oil Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fan - 99YS - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 74.8 SCFM (127 m³/hr)
Maximum Sound Level 55 dbA
View Details
Axial Fans - 1759813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 54.95 SCFM (93.4 m³/hr)
Blower/Fan Type Axial Fan
View Details