DC Fans DC Axial Fan, 50x15mm, 12VDC, 13CFM, 0.08A, 30dBA, 4300RPM, Ball Bearing, Leadwires
AXIAL FAN, 50MM, 12VDC, 13CFM, 30DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:13CFM; Noise Rating:30dBA; Power Rating:960mW; IP Rating:- RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | AD5012MB-D70 | 58P0919 |
| Product Name | DC Fans | Axial Fan, 50Mm, 12Vdc, 13Cfm, 30Dba; Supply Voltage Vdc Adda |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 13 SCFM (22.1 m³/hr) | |
| Nominal Voltage | 12 volts |