ADDA USA Corporation DC Fans AD5012MB-C71

Description
DC Fans DC Axial Fan, 50x20mm, 12VDC, 15CFM, Ball Bearing, Leadwires
Datasheet
Description
DC Fans DC Axial Fan, 50x20mm, 12VDC, 15CFM, Ball Bearing, Leadwires
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
DC Fans DC Axial Fan, 50x20mm, 12VDC, 15CFM, Ball Bearing, Leadwires

DC Fans DC Axial Fan, 50x20mm, 12VDC, 15CFM, Ball Bearing, Leadwires

Buy Now Datasheet
Axial Fan, 50Mm, 12Vdc, 15Cfm, 29Dba; Supply Voltage Vdc Adda - 72AC8956 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 50Mm, 12Vdc, 15Cfm, 29Dba; Supply Voltage Vdc Adda
72AC8956
Axial Fan, 50Mm, 12Vdc, 15Cfm, 29Dba; Supply Voltage Vdc Adda 72AC8956
AXIAL FAN, 50MM, 12VDC, 15CFM, 29DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:20.5mm; Bearing Type:Ball Bearing; Air Flow - CFM:15CFM; Noise Rating:29dBA; Power Rating:1.2W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 50MM, 12VDC, 15CFM, 29DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:20.5mm; Bearing Type:Ball Bearing; Air Flow - CFM:15CFM; Noise Rating:29dBA; Power Rating:1.2W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number AD5012MB-C71 72AC8956
Product Name DC Fans Axial Fan, 50Mm, 12Vdc, 15Cfm, 29Dba; Supply Voltage Vdc Adda
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 15 SCFM (25.5 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PF42500T12BK230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts
Nominal Power 18 watts
View Details
Outdoor Filter Fan, 11.8 Cfm, 48 Vdc Rohs Compliant Stego - 70M7792 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
AX24BL004C-350 Series Straight Blade Design Brushless Direct Current (DC) Axial Fans - AX24BL004C-S350-1SP-02 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 24 volts
Running Current 7.5 amps
View Details
Axial Fan - 148VP - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 148 SCFM (252 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details