AXIAL FAN, 50MM, 12VDC, 11CFM, 24DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:11CFM; Noise Rating:25dBA; Power Rating:840mW; IP Rating:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 58P0918 |
| Product Name | Axial Fan, 50Mm, 12Vdc, 11Cfm, 24Dba; Supply Voltage Vdc Adda |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 11 SCFM (18.7 m³/hr) |
| Nominal Voltage | 12 volts |