ADDA USA Corporation Axial Fan, 52Mm, 12Vdc, 100Ma; Supply Voltage Vdc Adda AD5012HB-D71

Description
AXIAL FAN, 52MM, 12VDC, 100mA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:15.1CFM; Noise Rating:31.4dBA; Power Rating:1.2W; Rated Speed:5000rpm RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 52MM, 12VDC, 100mA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:15.1CFM; Noise Rating:31.4dBA; Power Rating:1.2W; Rated Speed:5000rpm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 52Mm, 12Vdc, 100Ma; Supply Voltage Vdc Adda - 92P7591 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 52Mm, 12Vdc, 100Ma; Supply Voltage Vdc Adda
92P7591
Axial Fan, 52Mm, 12Vdc, 100Ma; Supply Voltage Vdc Adda 92P7591
AXIAL FAN, 52MM, 12VDC, 100mA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:15.1CFM; Noise Rating:31.4dBA; Power Rating:1.2W; Rated Speed:5000rpm RoHS Compliant: Yes

AXIAL FAN, 52MM, 12VDC, 100mA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:15.1CFM; Noise Rating:31.4dBA; Power Rating:1.2W; Rated Speed:5000rpm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 92P7591
Product Name Axial Fan, 52Mm, 12Vdc, 100Ma; Supply Voltage Vdc Adda
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 15.1 SCFM (25.67 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

60x60x20mm, 5 VDC, 16.459 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-06020BHHW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 16.46 SCFM (27.98 m³/hr)
Maximum Static Pressure 0.1400 in H2O (0.2616 Torr)
View Details
3 suppliers
Axial Fan - E68-76261 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 12800 SCFM (21756 m³/hr)
Maximum Sound Level 83 dbA
View Details
4010-7 Series 1.08 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C4010X12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1811 to ? in H2O (0.3384 to ? Torr)
Maximum Sound Level 32.07 dbA
View Details
Ptc Heater Hg 140, Ac/dc 48 V, 60W Stego - 24T1245 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details