ADDA USA Corporation Axial Fan, 50Mm, 12Vdc, 140Ma; Supply Voltage Vdc Adda AD5012HB-D70

Description
AXIAL FAN, 50MM, 12VDC, 140mA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:14.3CFM; Noise Rating:34dBA; Power Rating:1.44W; Rated Speed:4800rpm RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 50MM, 12VDC, 140mA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:14.3CFM; Noise Rating:34dBA; Power Rating:1.44W; Rated Speed:4800rpm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 50Mm, 12Vdc, 140Ma; Supply Voltage Vdc Adda - 58P0917 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 50Mm, 12Vdc, 140Ma; Supply Voltage Vdc Adda
58P0917
Axial Fan, 50Mm, 12Vdc, 140Ma; Supply Voltage Vdc Adda 58P0917
AXIAL FAN, 50MM, 12VDC, 140mA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:14.3CFM; Noise Rating:34dBA; Power Rating:1.44W; Rated Speed:4800rpm RoHS Compliant: Yes

AXIAL FAN, 50MM, 12VDC, 140mA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:14.3CFM; Noise Rating:34dBA; Power Rating:1.44W; Rated Speed:4800rpm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 58P0917
Product Name Axial Fan, 50Mm, 12Vdc, 140Ma; Supply Voltage Vdc Adda
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.3 SCFM (24.31 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2303029 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 220 SCFM (374 m³/hr)
Maximum Sound Level 57.3 dbA
View Details
Electrical - Climate Control - Filtered Fans - RHA60000S16 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
SANYO DENKI Cooling Fans - Centrifugal Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Motor Type DC
View Details
Axial Fan - 125DX 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 129 SCFM (219 m³/hr)
Maximum Sound Level 48 dbA
View Details