ADDA USA Corporation Axial Fan, 50Mm, 5Vdc, 14.3Cfm, 34Dba; Supply Voltage Vdc Adda AD5005HB-D70

Description
AXIAL FAN, 50MM, 5VDC, 14.3CFM, 34DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:14.3CFM; Noise Rating:34dBA; Power Rating:1.05W; IP Rating:- RoHS Compliant: Yes
Description
AXIAL FAN, 50MM, 5VDC, 14.3CFM, 34DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:14.3CFM; Noise Rating:34dBA; Power Rating:1.05W; IP Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 50Mm, 5Vdc, 14.3Cfm, 34Dba; Supply Voltage Vdc Adda - 58P0916 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 50Mm, 5Vdc, 14.3Cfm, 34Dba; Supply Voltage Vdc Adda
58P0916
Axial Fan, 50Mm, 5Vdc, 14.3Cfm, 34Dba; Supply Voltage Vdc Adda 58P0916
AXIAL FAN, 50MM, 5VDC, 14.3CFM, 34DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:14.3CFM; Noise Rating:34dBA; Power Rating:1.05W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 50MM, 5VDC, 14.3CFM, 34DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:14.3CFM; Noise Rating:34dBA; Power Rating:1.05W; IP Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 58P0916
Product Name Axial Fan, 50Mm, 5Vdc, 14.3Cfm, 34Dba; Supply Voltage Vdc Adda
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.3 SCFM (24.31 m³/hr)
Nominal Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1442028 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 2.71 SCFM (4.6 m³/hr)
Blower/Fan Type Axial Fan
View Details
Electrical - Climate Control - Filtered Fans - RH40000N4LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 12.84 inch (326 mm)
View Details
SANYO DENKI Cooling Fans - Centrifugal Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Motor Type DC
View Details
Axial Fan - 125DS 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 112 SCFM (190 m³/hr)
Maximum Sound Level 46 dbA
View Details