ADDA USA Corporation Axial Fan, 172Mm, 24Vdc, 295Cfm, 60.6Dba; Supply Voltage Vdc Adda AD17224LB-5151MO

Description
AXIAL FAN, 172MM, 24VDC, 295CFM, 60.6DBA; Supply Voltage VDC:24V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:295CFM; Noise Rating:60.6dBA RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 172MM, 24VDC, 295CFM, 60.6DBA; Supply Voltage VDC:24V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:295CFM; Noise Rating:60.6dBA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 172Mm, 24Vdc, 295Cfm, 60.6Dba; Supply Voltage Vdc Adda - 41T3663 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 172Mm, 24Vdc, 295Cfm, 60.6Dba; Supply Voltage Vdc Adda
41T3663
Axial Fan, 172Mm, 24Vdc, 295Cfm, 60.6Dba; Supply Voltage Vdc Adda 41T3663
AXIAL FAN, 172MM, 24VDC, 295CFM, 60.6DBA; Supply Voltage VDC:24V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:295CFM; Noise Rating:60.6dBA RoHS Compliant: Yes

AXIAL FAN, 172MM, 24VDC, 295CFM, 60.6DBA; Supply Voltage VDC:24V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:295CFM; Noise Rating:60.6dBA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 41T3663
Product Name Axial Fan, 172Mm, 24Vdc, 295Cfm, 60.6Dba; Supply Voltage Vdc Adda
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - DC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - RHA40000G - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Type 7F.31 - Reverse flow filter fan - 7F3181204400 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power 72 to 120 watts
View Details
Axial Fan - 141LS - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 55.1 SCFM (93.65 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details