AXIAL FAN, 127MM 48VDC, 242.146CFM, 64.5DBA; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:127mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:242.146CFM; Noise Rating:64.5dBA; Power Rating:30.72W RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 58P0914 |
| Product Name | Axial Fan, 127Mm 48Vdc, 242.146Cfm, 64.5Dba; Supply Voltage Vdc Adda |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 242 SCFM (412 m³/hr) |
| Nominal Voltage | 48 volts |