ADDA USA Corporation Axial Fan, 127Mm, 12Vdc, 107.49Cfm, 41Dba; Supply Voltage Vdc Adda AD1312LB-F51

Description
AXIAL FAN, 127MM, 12VDC, 107.49CFM, 41DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:127mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:107.49CFM; Noise Rating:41dBA; Power Rating:3W RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 127MM, 12VDC, 107.49CFM, 41DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:127mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:107.49CFM; Noise Rating:41dBA; Power Rating:3W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 127Mm, 12Vdc, 107.49Cfm, 41Dba; Supply Voltage Vdc Adda - 58P0900 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 127Mm, 12Vdc, 107.49Cfm, 41Dba; Supply Voltage Vdc Adda
58P0900
Axial Fan, 127Mm, 12Vdc, 107.49Cfm, 41Dba; Supply Voltage Vdc Adda 58P0900
AXIAL FAN, 127MM, 12VDC, 107.49CFM, 41DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:127mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:107.49CFM; Noise Rating:41dBA; Power Rating:3W RoHS Compliant: Yes

AXIAL FAN, 127MM, 12VDC, 107.49CFM, 41DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:127mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:107.49CFM; Noise Rating:41dBA; Power Rating:3W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 58P0900
Product Name Axial Fan, 127Mm, 12Vdc, 107.49Cfm, 41Dba; Supply Voltage Vdc Adda
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 107 SCFM (183 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1442043 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8.47 SCFM (14.4 m³/hr)
Blower/Fan Type Axial Fan
View Details
6038-5 Series 24 V (Voltage) and 13.68 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6038Y24BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 1.44 to ? in H2O (2.69 to ? Torr)
Maximum Sound Level 56.8 dbA
View Details
DC Brushless Fans (BLDC) - FAD1-03010CAMW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3.3 SCFM (5.61 m³/hr)
Maximum Static Pressure 0.1480 in H2O (0.2765 Torr)
View Details
2 suppliers
Axial Fan - 61BE - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 657 SCFM (1116 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details