DC Fans DC Axial Fan, 120x25mm, 48VDC, 87.8CFM, Ball Bearing, Leadwires
AXIAL FAN, 120MM, 48VDC, 87.87CFM, 39.1DBA; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:87.87CFM; Noise Rating:39.1dBA; Power Rating:4.8W RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | AD1248HB-A71GL | 58P0887 |
| Product Name | DC Fans | Axial Fan, 120Mm, 48Vdc, 87.87Cfm, 39.1Dba; Supply Voltage Vdc Adda |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 87.87 SCFM (149 m³/hr) | |
| Nominal Voltage | 48 volts |