AXIAL FAN, 120MM, 24VDC, 81.054CFM, 38DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:81.054CFM; Noise Rating:38dBA; Power Rating:3.12W RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 58P0878 |
| Product Name | Axial Fan, 120Mm, 24Vdc, 81.054Cfm, 38Dba; Supply Voltage Vdc Adda |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 81.05 SCFM (138 m³/hr) |
| Nominal Voltage | 24 volts |