DC Fans DC Axial Fan, 120x32mm, 24VDC, 82.9CFM, Ball Bearing, Leadwires
AXIAL FAN, 120MM, 24VDC, 82.981CFM, 36.1DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:82.981CFM; Noise Rating:36.2dBA; Power Rating:2.4W RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | AD1224LB-Y51 | 58P0877 |
| Product Name | DC Fans | Axial Fan, 120Mm, 24Vdc, 82.981Cfm, 36.1Dba; Supply Voltage Vdc Adda |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 82.98 SCFM (141 m³/hr) | |
| Nominal Voltage | 24 volts |