ADDA USA Corporation Axial Fan, 120Mm, 24Vdc, 87.87Cfm, 39.1Dba; Supply Voltage Vdc Adda AD1224HB-A71GL

Description
AXIAL FAN, 120MM, 24VDC, 87.87CFM, 39.1DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:87.87CFM; Noise Rating:39.1dBA; Power Rating:3.12W RoHS Compliant: Yes
Description
AXIAL FAN, 120MM, 24VDC, 87.87CFM, 39.1DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:87.87CFM; Noise Rating:39.1dBA; Power Rating:3.12W RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 120Mm, 24Vdc, 87.87Cfm, 39.1Dba; Supply Voltage Vdc Adda - 58P0870 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 120Mm, 24Vdc, 87.87Cfm, 39.1Dba; Supply Voltage Vdc Adda
58P0870
Axial Fan, 120Mm, 24Vdc, 87.87Cfm, 39.1Dba; Supply Voltage Vdc Adda 58P0870
AXIAL FAN, 120MM, 24VDC, 87.87CFM, 39.1DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:87.87CFM; Noise Rating:39.1dBA; Power Rating:3.12W RoHS Compliant: Yes

AXIAL FAN, 120MM, 24VDC, 87.87CFM, 39.1DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:87.87CFM; Noise Rating:39.1dBA; Power Rating:3.12W RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 58P0870
Product Name Axial Fan, 120Mm, 24Vdc, 87.87Cfm, 39.1Dba; Supply Voltage Vdc Adda
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 87.87 SCFM (149 m³/hr)
Nominal Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

6026-7 Series 10.80 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6026Z24BPLB1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.8878 to ? in H2O (1.66 to ? Torr)
Maximum Sound Level 54.1 dbA
View Details
Type 7F.20 - Filter Fan - 7F20812031000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power 30 to 25 watts
View Details
Electrical - Climate Control - Filtered Fans - PF66000T3RBK230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 462 SCFM (785 m³/hr)
Nominal Voltage 230 volts
View Details
Axial Fan - 99XM - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 17 SCFM (28.9 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details