ADDA USA Corporation Axial Fan, 120Mm, 24Vdc, 57.292Cfm, 28.4Dba; Supply Voltage Vdc Adda AD1224DB-F51

Description
AXIAL FAN, 120MM, 24VDC, 57.292CFM, 28.4DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:57.292CFM; Noise Rating:28.4dBA; Power Rating:1.68W RoHS Compliant: Yes
Description
AXIAL FAN, 120MM, 24VDC, 57.292CFM, 28.4DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:57.292CFM; Noise Rating:28.4dBA; Power Rating:1.68W RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 120Mm, 24Vdc, 57.292Cfm, 28.4Dba; Supply Voltage Vdc Adda - 58P0867 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 120Mm, 24Vdc, 57.292Cfm, 28.4Dba; Supply Voltage Vdc Adda
58P0867
Axial Fan, 120Mm, 24Vdc, 57.292Cfm, 28.4Dba; Supply Voltage Vdc Adda 58P0867
AXIAL FAN, 120MM, 24VDC, 57.292CFM, 28.4DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:57.292CFM; Noise Rating:28.4dBA; Power Rating:1.68W RoHS Compliant: Yes

AXIAL FAN, 120MM, 24VDC, 57.292CFM, 28.4DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:57.292CFM; Noise Rating:28.4dBA; Power Rating:1.68W RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 58P0867
Product Name Axial Fan, 120Mm, 24Vdc, 57.292Cfm, 28.4Dba; Supply Voltage Vdc Adda
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 57.29 SCFM (97.38 m³/hr)
Nominal Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 298DL - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 68.9 SCFM (117 m³/hr)
Maximum Sound Level 30 dbA
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Axial Fans - 1759820 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 1130 SCFM (1920 m³/hr)
Blower/Fan Type Axial Fan
View Details