ADDA USA Corporation Axial Fan, 120Mm, 12Vdc, 390Ma; Supply Voltage Vdc Adda AD1212UB-A71GL

Description
AXIAL FAN, 120MM, 12VDC, 390mA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:98.96CFM; Noise Rating:43.3dBA; Power Rating:4.68W; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 120MM, 12VDC, 390mA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:98.96CFM; Noise Rating:43.3dBA; Power Rating:4.68W; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 120Mm, 12Vdc, 390Ma; Supply Voltage Vdc Adda - 58P0863 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 120Mm, 12Vdc, 390Ma; Supply Voltage Vdc Adda
58P0863
Axial Fan, 120Mm, 12Vdc, 390Ma; Supply Voltage Vdc Adda 58P0863
AXIAL FAN, 120MM, 12VDC, 390mA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:98.96CFM; Noise Rating:43.3dBA; Power Rating:4.68W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 120MM, 12VDC, 390mA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:98.96CFM; Noise Rating:43.3dBA; Power Rating:4.68W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 58P0863
Product Name Axial Fan, 120Mm, 12Vdc, 390Ma; Supply Voltage Vdc Adda
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 98.96 SCFM (168 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - AC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type 50/60 Hz AC
View Details
Outdoor Filter Fan, 11.8 Cfm, 24 Vdc Rohs Compliant Stego - 70M7793 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fan - 129XR - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 110 SCFM (187 m³/hr)
Maximum Sound Level 49 dbA
View Details
Axial Fans - 1442040 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8.47 SCFM (14.4 m³/hr)
Blower/Fan Type Axial Fan
View Details