ADDA USA Corporation Axial Fan, 120Mm, 12Vdc, 230Ma; Supply Voltage Vdc Adda AD1212HB-A71GL

Description
AXIAL FAN, 120MM, 12VDC, 230mA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:87.87CFM; Noise Rating:39.1dBA; Power Rating:3.48W; IP Rating:- RoHS Compliant: Yes
Description
AXIAL FAN, 120MM, 12VDC, 230mA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:87.87CFM; Noise Rating:39.1dBA; Power Rating:3.48W; IP Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 120Mm, 12Vdc, 230Ma; Supply Voltage Vdc Adda - 58P0851 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 120Mm, 12Vdc, 230Ma; Supply Voltage Vdc Adda
58P0851
Axial Fan, 120Mm, 12Vdc, 230Ma; Supply Voltage Vdc Adda 58P0851
AXIAL FAN, 120MM, 12VDC, 230mA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:87.87CFM; Noise Rating:39.1dBA; Power Rating:3.48W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 120MM, 12VDC, 230mA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:87.87CFM; Noise Rating:39.1dBA; Power Rating:3.48W; IP Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 58P0851
Product Name Axial Fan, 120Mm, 12Vdc, 230Ma; Supply Voltage Vdc Adda
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 87.87 SCFM (149 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Nominal Rated Voltage Ac Finder - 92X8667 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 135 SCFM (230 m³/hr)
Nominal Voltage 120 volts
View Details
Axial Fan - 82TL - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 59 SCFM (100 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Axial Fans - 1759784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 380 SCFM (646 m³/hr)
Blower/Fan Type Axial Fan
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details