ADDA USA Corporation DC Fans AD1212DB-A71GL

Description
DC Fans DC Axial Fan, 120x25mm, 12VDC, 57.2CFM, Ball Bearing, Leadwires
Datasheet
Description
DC Fans DC Axial Fan, 120x25mm, 12VDC, 57.2CFM, Ball Bearing, Leadwires
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
DC Fans DC Axial Fan, 120x25mm, 12VDC, 57.2CFM, Ball Bearing, Leadwires

DC Fans DC Axial Fan, 120x25mm, 12VDC, 57.2CFM, Ball Bearing, Leadwires

Buy Now Datasheet
Axial Fan, 120Mm, 12Vdc, 57.205Cfm, 27.2Dba; Supply Voltage Vdc Adda - 58P0847 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 120Mm, 12Vdc, 57.205Cfm, 27.2Dba; Supply Voltage Vdc Adda
58P0847
Axial Fan, 120Mm, 12Vdc, 57.205Cfm, 27.2Dba; Supply Voltage Vdc Adda 58P0847
AXIAL FAN, 120MM, 12VDC, 57.205CFM, 27.2DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:57.205CFM; Noise Rating:27.2dBA; Power Rating:1.32W RoHS Compliant: Yes

AXIAL FAN, 120MM, 12VDC, 57.205CFM, 27.2DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:57.205CFM; Noise Rating:27.2dBA; Power Rating:1.32W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number AD1212DB-A71GL 58P0847
Product Name DC Fans Axial Fan, 120Mm, 12Vdc, 57.205Cfm, 27.2Dba; Supply Voltage Vdc Adda
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 57.2 SCFM (97.23 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PF22000T12BK230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts
Nominal Power 18 watts
View Details
7025-7 Series 0.96 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D7025L48BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0866 to ? in H2O (0.1618 to ? Torr)
Maximum Sound Level 26 dbA
View Details
Backward Curved Fan - N88-31554 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 2400 SCFM (4079 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details