ADDA USA Corporation Axial Fan, 92Mm, 24Vdc, 240Ma; Supply Voltage Vdc Adda AD0924XB-A71GP

Description
AXIAL FAN, 92MM, 24VDC, 240mA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:83.5CFM; Noise Rating:48dBA; Power Rating:4.8W; Rated Speed:4000rpm RoHS Compliant: Yes
Description
AXIAL FAN, 92MM, 24VDC, 240mA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:83.5CFM; Noise Rating:48dBA; Power Rating:4.8W; Rated Speed:4000rpm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 92Mm, 24Vdc, 240Ma; Supply Voltage Vdc Adda - 58P0845 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 92Mm, 24Vdc, 240Ma; Supply Voltage Vdc Adda
58P0845
Axial Fan, 92Mm, 24Vdc, 240Ma; Supply Voltage Vdc Adda 58P0845
AXIAL FAN, 92MM, 24VDC, 240mA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:83.5CFM; Noise Rating:48dBA; Power Rating:4.8W; Rated Speed:4000rpm RoHS Compliant: Yes

AXIAL FAN, 92MM, 24VDC, 240mA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:83.5CFM; Noise Rating:48dBA; Power Rating:4.8W; Rated Speed:4000rpm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 58P0845
Product Name Axial Fan, 92Mm, 24Vdc, 240Ma; Supply Voltage Vdc Adda
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 83.5 SCFM (142 m³/hr)
Nominal Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2804607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 6.9 SCFM (11.73 m³/hr)
Nominal Voltage 12 volts
View Details
Electrical - Climate Control - Filtered Fans - PF22000T12BK24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 24 volts
Nominal Power 5 watts
View Details
SANYO DENKI Cooling Fans - Splash Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fan - 125DS 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 112 SCFM (190 m³/hr)
Maximum Sound Level 46 dbA
View Details