AXIAL FAN, 92MM, 24VDC, 180mA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:72CFM; Noise Rating:44dBA; Power Rating:4.32W; Rated Speed:3500rpm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 58P0844 |
| Product Name | Axial Fan, 92Mm, 24Vdc, 180Ma; Supply Voltage Vdc Adda |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 72 SCFM (122 m³/hr) |
| Nominal Voltage | 24 volts |