ADDA USA Corporation Axial Fan, 92Mm, 24Vdc, 44.655Cfm, 31.2Dba; Supply Voltage Vdc Adda AD0924MB-A70GL

Description
AXIAL FAN, 92MM, 24VDC, 44.655CFM, 31.2DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:44.655CFM; Noise Rating:31.2dBA; Power Rating:1.92W RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 92MM, 24VDC, 44.655CFM, 31.2DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:44.655CFM; Noise Rating:31.2dBA; Power Rating:1.92W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 92Mm, 24Vdc, 44.655Cfm, 31.2Dba; Supply Voltage Vdc Adda - 08R6701 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 92Mm, 24Vdc, 44.655Cfm, 31.2Dba; Supply Voltage Vdc Adda
08R6701
Axial Fan, 92Mm, 24Vdc, 44.655Cfm, 31.2Dba; Supply Voltage Vdc Adda 08R6701
AXIAL FAN, 92MM, 24VDC, 44.655CFM, 31.2DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:44.655CFM; Noise Rating:31.2dBA; Power Rating:1.92W RoHS Compliant: Yes

AXIAL FAN, 92MM, 24VDC, 44.655CFM, 31.2DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:44.655CFM; Noise Rating:31.2dBA; Power Rating:1.92W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 08R6701
Product Name Axial Fan, 92Mm, 24Vdc, 44.655Cfm, 31.2Dba; Supply Voltage Vdc Adda
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 44.66 SCFM (75.9 m³/hr)
Nominal Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Brushless Fans (BLDC) - FAD1-04010CSHW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 6.2 SCFM (10.54 m³/hr)
Maximum Static Pressure 0.1000 in H2O (0.1868 Torr)
View Details
2 suppliers
Axial Fan - 99YS - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 74.8 SCFM (127 m³/hr)
Maximum Sound Level 55 dbA
View Details
Filter Fan FF 018 - 01805.0-01 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 323 SCFM (549 m³/hr)
Maximum Sound Level 60 dbA
View Details
2 suppliers