ADDA USA Corporation Axial Fan, 92Mm, 24Vdc, 56.069Cfm, 37.5Dba; Supply Voltage Vdc Adda AD0924HB-A70GL

Description
AXIAL FAN, 92MM, 24VDC, 56.069CFM, 37.5DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:56.069CFM; Noise Rating:37.5dBA; Power Rating:3.6W RoHS Compliant: Yes
Description
AXIAL FAN, 92MM, 24VDC, 56.069CFM, 37.5DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:56.069CFM; Noise Rating:37.5dBA; Power Rating:3.6W RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 92Mm, 24Vdc, 56.069Cfm, 37.5Dba; Supply Voltage Vdc Adda - 08R6699 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 92Mm, 24Vdc, 56.069Cfm, 37.5Dba; Supply Voltage Vdc Adda
08R6699
Axial Fan, 92Mm, 24Vdc, 56.069Cfm, 37.5Dba; Supply Voltage Vdc Adda 08R6699
AXIAL FAN, 92MM, 24VDC, 56.069CFM, 37.5DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:56.069CFM; Noise Rating:37.5dBA; Power Rating:3.6W RoHS Compliant: Yes

AXIAL FAN, 92MM, 24VDC, 56.069CFM, 37.5DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:56.069CFM; Noise Rating:37.5dBA; Power Rating:3.6W RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 08R6699
Product Name Axial Fan, 92Mm, 24Vdc, 56.069Cfm, 37.5Dba; Supply Voltage Vdc Adda
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 56.07 SCFM (95.3 m³/hr)
Nominal Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1118305 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 108 SCFM (184 m³/hr)
Blower/Fan Type Axial Fan
View Details
Nominal Rated Voltage Ac Finder - 92X8682 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.9 SCFM (100 m³/hr)
Nominal Voltage 120 volts
View Details
4015-5 Series 1.08 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4015M12BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1693 to ? in H2O (0.3163 to ? Torr)
Maximum Sound Level 24.3 dbA
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details