ADDA USA Corporation Fan/Thermal Management for Control Panel AD0924HB-A70GL

Description
AXIAL FAN, 92 MM, 24VDC, 56.069CFM, 37.5DBA; SUPPLY VOLTAGE:24V; CURRENT TYPE:DC; FAN FRAME SIZE:92 MM; EXTERNAL DEPTH:25 MM; FLOW RATE - IMPERIAL:56.069CU.FT /MIN; FLOW RATE - METRIC:1.587M/MIN; NOISE RATING:37.5DBA; BEARING TYPE:BALL ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
AXIAL FAN, 92 MM, 24VDC, 56.069CFM, 37.5DBA; SUPPLY VOLTAGE:24V; CURRENT TYPE:DC; FAN FRAME SIZE:92 MM; EXTERNAL DEPTH:25 MM; FLOW RATE - IMPERIAL:56.069CU.FT /MIN; FLOW RATE - METRIC:1.587M/MIN; NOISE RATING:37.5DBA; BEARING TYPE:BALL ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Fan/Thermal Management for Control Panel - 329464 - Radwell International
Willingboro, NJ, United States
Fan/Thermal Management for Control Panel
329464
Fan/Thermal Management for Control Panel 329464
AXIAL FAN, 92 MM, 24VDC, 56.069CFM, 37.5DBA; SUPPLY VOLTAGE:24V; CURRENT TYPE:DC; FAN FRAME SIZE:92 MM; EXTERNAL DEPTH:25 MM; FLOW RATE - IMPERIAL:56.069CU.FT /MIN; FLOW RATE - METRIC:1.587M/MIN; NOISE RATING:37.5DBA; BEARING TYPE:BALL ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

AXIAL FAN, 92 MM, 24VDC, 56.069CFM, 37.5DBA; SUPPLY VOLTAGE:24V; CURRENT TYPE:DC; FAN FRAME SIZE:92 MM; EXTERNAL DEPTH:25 MM; FLOW RATE - IMPERIAL:56.069CU.FT/MIN; FLOW RATE - METRIC:1.587M/MIN; NOISE RATING:37.5DBA; BEARING TYPE:BALL ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Ball Bearings
Product Number 329464
Product Name Fan/Thermal Management for Control Panel
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat and u-groove_Door roller (with built-in bearing and roller)_Door roller - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-250 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 70.0000 inch (1777.999 mm)
View Details
Ball Bearings - 291585 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Plastic; Polyamide
Rolling Element Steel
Seals / Shields None (Open Bearing)
View Details