AXIAL FAN, 92MM, 12VDC, 290mA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:56.62CFM; Noise Rating:39.4dBA; Power Rating:3.48W; Rated Speed:3300rpmRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 08R6698 |
| Product Name | Axial Fan, 92Mm, 12Vdc, 290Ma; Supply Voltage Vdc Adda |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 56.62 SCFM (96.24 m³/hr) |
| Nominal Voltage | 12 volts |