ADDA USA CORPORATION
AD0824VB-A73GP -- DC FANS 24VDC 80X25 FAN ADDA
ADDA USA Corporation
Dc Fans 24Vdc 80X25 Fan Adda
AD0824VB-A73GP
Description
DC FANS 24VDC 80X25 FAN
Description
DC FANS 24VDC 80X25 FAN
Suppliers
Dc Fans 24Vdc 80X25 Fan Adda
58Y6789
Supplier's Site
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
58Y6789 |
|
Product Name
|
Dc Fans 24Vdc 80X25 Fan Adda |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
74.2 SCFM (126 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
81.22 SCFM (138 m³/hr)
Nominal Voltage
115 volts
View Details