ADDA USA Corporation DC Fans AD0824VB-A71GP

Description
DC Fans DC Axial Fan, 80x25mm, 24VDC, 72CFM, Max. High Speed, Ball Bearing
Datasheet
Description
DC Fans DC Axial Fan, 80x25mm, 24VDC, 72CFM, Max. High Speed, Ball Bearing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
DC Fans DC Axial Fan, 80x25mm, 24VDC, 72CFM, Max. High Speed, Ball Bearing

DC Fans DC Axial Fan, 80x25mm, 24VDC, 72CFM, Max. High Speed, Ball Bearing

Buy Now
Axial Fan, 80Mm, 24Vdc, 72Cfm, 49Dba; Supply Voltage Vdc Adda - 08R6684 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 80Mm, 24Vdc, 72Cfm, 49Dba; Supply Voltage Vdc Adda
08R6684
Axial Fan, 80Mm, 24Vdc, 72Cfm, 49Dba; Supply Voltage Vdc Adda 08R6684
AXIAL FAN, 80MM, 24VDC, 72CFM, 49DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:72CFM; Noise Rating:49dBA; Power Rating:6.24W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 80MM, 24VDC, 72CFM, 49DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:72CFM; Noise Rating:49dBA; Power Rating:6.24W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number AD0824VB-A71GP 08R6684
Product Name DC Fans Axial Fan, 80Mm, 24Vdc, 72Cfm, 49Dba; Supply Voltage Vdc Adda
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 72 SCFM (122 m³/hr)
Nominal Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fan FF 018 - 01800.0-00 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 12 SCFM (20.4 m³/hr)
Maximum Sound Level 31 dbA
View Details
3 suppliers
Axial Fan - 125XT - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 127 SCFM (216 m³/hr)
Maximum Static Pressure 0.6700 in H2O (1.25 Torr)
View Details
SANYO DENKI Cooling Fans - Long Life Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Supply Voltage Vdc Finder - 92X8676 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.1 SCFM (23.97 m³/hr)
Nominal Voltage 24 volts
View Details