ADDA USA Corporation Axial Fan, 80Mm, 24Vdc, 150Ma; Supply Voltage Vdc Adda AD0824UB-A70GL

Description
AXIAL FAN, 80MM, 24VDC, 150mA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:50CFM; Noise Rating:41dBA; Power Rating:-; Rated Speed:3900rpm RoHS Compliant: Yes
Description
AXIAL FAN, 80MM, 24VDC, 150mA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:50CFM; Noise Rating:41dBA; Power Rating:-; Rated Speed:3900rpm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 80Mm, 24Vdc, 150Ma; Supply Voltage Vdc Adda - 08R6680 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 80Mm, 24Vdc, 150Ma; Supply Voltage Vdc Adda
08R6680
Axial Fan, 80Mm, 24Vdc, 150Ma; Supply Voltage Vdc Adda 08R6680
AXIAL FAN, 80MM, 24VDC, 150mA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:50CFM; Noise Rating:41dBA; Power Rating:-; Rated Speed:3900rpm RoHS Compliant: Yes

AXIAL FAN, 80MM, 24VDC, 150mA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:50CFM; Noise Rating:41dBA; Power Rating:-; Rated Speed:3900rpm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 08R6680
Product Name Axial Fan, 80Mm, 24Vdc, 150Ma; Supply Voltage Vdc Adda
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Fan Accessories Qualtek Electronics - 17B6486 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fan - 148VP - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 148 SCFM (252 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
6015-9 Series 2.20 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6015H05BPLP1b-9 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1406 to ? in H2O (0.2626 to ? Torr)
Maximum Sound Level 30.6 dbA
View Details
Ptc Heater Hg 140, Ac/dc 12-30 V, 150W Rohs Compliant Stego - 70M7862 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details