ADDA USA Corporation Axial Fan, 80Mm, 24Vdc, 50Cfm, 38.5Dba; Supply Voltage Vdc Adda AD0824HB-A71GP

Description
AXIAL FAN, 80MM, 24VDC, 50CFM, 38.5DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:49.7CFM; Noise Rating:38.5dBA; Power Rating:2.4W; IP Rating:- RoHS Compliant: Yes
Description
AXIAL FAN, 80MM, 24VDC, 50CFM, 38.5DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:49.7CFM; Noise Rating:38.5dBA; Power Rating:2.4W; IP Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 80Mm, 24Vdc, 50Cfm, 38.5Dba; Supply Voltage Vdc Adda - 08R6674 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 80Mm, 24Vdc, 50Cfm, 38.5Dba; Supply Voltage Vdc Adda
08R6674
Axial Fan, 80Mm, 24Vdc, 50Cfm, 38.5Dba; Supply Voltage Vdc Adda 08R6674
AXIAL FAN, 80MM, 24VDC, 50CFM, 38.5DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:49.7CFM; Noise Rating:38.5dBA; Power Rating:2.4W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 80MM, 24VDC, 50CFM, 38.5DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:49.7CFM; Noise Rating:38.5dBA; Power Rating:2.4W; IP Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 08R6674
Product Name Axial Fan, 80Mm, 24Vdc, 50Cfm, 38.5Dba; Supply Voltage Vdc Adda
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 49.7 SCFM (84.48 m³/hr)
Nominal Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Nominal Rated Voltage Ac Finder - 92X8664 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.1 SCFM (23.97 m³/hr)
Nominal Voltage 120 volts
View Details
Axial Fan - 106ZB - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 57.2 SCFM (97.22 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Electrical - Climate Control - Filtered Fans - PF42500T12LG24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 24 volts
Nominal Power 5 watts
View Details