ADDA USA Corporation Axial Fan, 80Mm, 12Vdc, 67Cfm, 46Dba; Supply Voltage Vdc Adda AD0812XB-A71GP

Description
AXIAL FAN, 80MM, 12VDC, 67CFM, 46DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:67CFM; Noise Rating:46dBA; Power Rating:4.56W; IP Rating:- RoHS Compliant: Yes
Description
AXIAL FAN, 80MM, 12VDC, 67CFM, 46DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:67CFM; Noise Rating:46dBA; Power Rating:4.56W; IP Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 80Mm, 12Vdc, 67Cfm, 46Dba; Supply Voltage Vdc Adda - 08R6672 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 80Mm, 12Vdc, 67Cfm, 46Dba; Supply Voltage Vdc Adda
08R6672
Axial Fan, 80Mm, 12Vdc, 67Cfm, 46Dba; Supply Voltage Vdc Adda 08R6672
AXIAL FAN, 80MM, 12VDC, 67CFM, 46DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:67CFM; Noise Rating:46dBA; Power Rating:4.56W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 80MM, 12VDC, 67CFM, 46DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:67CFM; Noise Rating:46dBA; Power Rating:4.56W; IP Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 08R6672
Product Name Axial Fan, 80Mm, 12Vdc, 67Cfm, 46Dba; Supply Voltage Vdc Adda
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 67 SCFM (114 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ptc Heater Hg 140, Ac/dc 42-60 V, 150W Stego - 55X4780 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fans - 1118322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 11.77 SCFM (20 m³/hr)
Blower/Fan Type Axial Fan
View Details
Type 7F.21 - Reverse flow filter fan - 7F2182305700 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 388 to 412 SCFM (660 to 700 m³/hr)
Nominal Power 106 to 120 watts
View Details
Axial Fan - 125DL 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 57 SCFM (96.88 m³/hr)
Maximum Sound Level 30 dbA
View Details