ADDA USA Corporation Axial Fan, 80Mm, 12Vdc, 88Cfm, 55Dba; Supply Voltage Vdc Adda AD0812UB-F71DS

Description
AXIAL FAN, 80MM, 12VDC, 88CFM, 55DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:88CFM; Noise Rating:55dBA; Power Rating:9.72W; IP Rating:- RoHS Compliant: Yes
Description
AXIAL FAN, 80MM, 12VDC, 88CFM, 55DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:88CFM; Noise Rating:55dBA; Power Rating:9.72W; IP Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 80Mm, 12Vdc, 88Cfm, 55Dba; Supply Voltage Vdc Adda - 08R6667 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 80Mm, 12Vdc, 88Cfm, 55Dba; Supply Voltage Vdc Adda
08R6667
Axial Fan, 80Mm, 12Vdc, 88Cfm, 55Dba; Supply Voltage Vdc Adda 08R6667
AXIAL FAN, 80MM, 12VDC, 88CFM, 55DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:88CFM; Noise Rating:55dBA; Power Rating:9.72W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 80MM, 12VDC, 88CFM, 55DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:88CFM; Noise Rating:55dBA; Power Rating:9.72W; IP Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 08R6667
Product Name Axial Fan, 80Mm, 12Vdc, 88Cfm, 55Dba; Supply Voltage Vdc Adda
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 88 SCFM (150 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.21 - Reverse flow filter fan - 7F2181205700 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 388 to 412 SCFM (660 to 700 m³/hr)
Nominal Power 110 to 140 watts
View Details
Backward Curved Fan - UNO503554E - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 1800 SCFM (3060 m³/hr)
Maximum Sound Level 75 dbA
View Details
Electrical - Climate Control - Filtered Fans - PF32000T12LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 115 volts
Nominal Power 20 watts
View Details