AXIAL FAN, 80MM, 12VDC, 260mA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:43.8CFM; Noise Rating:40dBA; Power Rating:3.12W; Rated Speed:3400rpm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 08R6665 |
| Product Name | Axial Fan, 80Mm, 12Vdc, 260Ma; Supply Voltage Vdc Adda |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 43.8 SCFM (74.45 m³/hr) |
| Nominal Voltage | 12 volts |