ADDA USA Corporation Axial Fan, 80Mm, 12Vdc, 80Ma; Supply Voltage Vdc Adda AD0812LB-A70GL

Description
AXIAL FAN, 80MM, 12VDC, 80mA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:27.6CFM; Noise Rating:22.5dBA; Power Rating:1.44W; Rated Speed:2100rpm RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 80MM, 12VDC, 80mA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:27.6CFM; Noise Rating:22.5dBA; Power Rating:1.44W; Rated Speed:2100rpm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 80Mm, 12Vdc, 80Ma; Supply Voltage Vdc Adda - 08R2502 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 80Mm, 12Vdc, 80Ma; Supply Voltage Vdc Adda
08R2502
Axial Fan, 80Mm, 12Vdc, 80Ma; Supply Voltage Vdc Adda 08R2502
AXIAL FAN, 80MM, 12VDC, 80mA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:27.6CFM; Noise Rating:22.5dBA; Power Rating:1.44W; Rated Speed:2100rpm RoHS Compliant: Yes

AXIAL FAN, 80MM, 12VDC, 80mA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:27.6CFM; Noise Rating:22.5dBA; Power Rating:1.44W; Rated Speed:2100rpm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 08R2502
Product Name Axial Fan, 80Mm, 12Vdc, 80Ma; Supply Voltage Vdc Adda
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 27.6 SCFM (46.91 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2557315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 80.52 SCFM (137 m³/hr)
Nominal Voltage 12 volts
View Details
SANYO DENKI Cooling Fans - Low Power Consumption Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Type 7F.30 - Filter fan - 7F3081204400 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power 72 to 120 watts
View Details
7025-7 Series 2.16 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C7025H24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1941 to ? in H2O (0.3626 to ? Torr)
Maximum Sound Level 36.5 dbA
View Details