ADDA USA Corporation Axial Fan, 80Mm, 12Vdc, 29.9Cfm, 33.4Dba; Supply Voltage Vdc Adda AD0812HB-D71

Description
AXIAL FAN, 80MM, 12VDC, 29.9CFM, 33.4DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:29.9CFM; Noise Rating:33.4dBA; Power Rating:1.08W RoHS Compliant: Yes
Description
AXIAL FAN, 80MM, 12VDC, 29.9CFM, 33.4DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:29.9CFM; Noise Rating:33.4dBA; Power Rating:1.08W RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 80Mm, 12Vdc, 29.9Cfm, 33.4Dba; Supply Voltage Vdc Adda - 45T0214 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 80Mm, 12Vdc, 29.9Cfm, 33.4Dba; Supply Voltage Vdc Adda
45T0214
Axial Fan, 80Mm, 12Vdc, 29.9Cfm, 33.4Dba; Supply Voltage Vdc Adda 45T0214
AXIAL FAN, 80MM, 12VDC, 29.9CFM, 33.4DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:29.9CFM; Noise Rating:33.4dBA; Power Rating:1.08W RoHS Compliant: Yes

AXIAL FAN, 80MM, 12VDC, 29.9CFM, 33.4DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:29.9CFM; Noise Rating:33.4dBA; Power Rating:1.08W RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 45T0214
Product Name Axial Fan, 80Mm, 12Vdc, 29.9Cfm, 33.4Dba; Supply Voltage Vdc Adda
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 29.9 SCFM (50.82 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Oil Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fan - 125DM 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 83 SCFM (141 m³/hr)
Maximum Sound Level 38 dbA
View Details
Axial Fans - 1759820 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 1130 SCFM (1920 m³/hr)
Blower/Fan Type Axial Fan
View Details