ADDA USA Corporation Axial Fan, 80Mm, 5Vdc, 21.805Cfm, 24.9Dba; Supply Voltage Vdc Adda AD0805MB-D71

Description
AXIAL FAN, 80MM, 5VDC, 21.805CFM, 24.9DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:21.805CFM; Noise Rating:24.9dBA; Power Rating:650mW RoHS Compliant: Yes
Description
AXIAL FAN, 80MM, 5VDC, 21.805CFM, 24.9DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:21.805CFM; Noise Rating:24.9dBA; Power Rating:650mW RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 80Mm, 5Vdc, 21.805Cfm, 24.9Dba; Supply Voltage Vdc Adda - 45T0213 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 80Mm, 5Vdc, 21.805Cfm, 24.9Dba; Supply Voltage Vdc Adda
45T0213
Axial Fan, 80Mm, 5Vdc, 21.805Cfm, 24.9Dba; Supply Voltage Vdc Adda 45T0213
AXIAL FAN, 80MM, 5VDC, 21.805CFM, 24.9DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:21.805CFM; Noise Rating:24.9dBA; Power Rating:650mW RoHS Compliant: Yes

AXIAL FAN, 80MM, 5VDC, 21.805CFM, 24.9DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:21.805CFM; Noise Rating:24.9dBA; Power Rating:650mW RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 45T0213
Product Name Axial Fan, 80Mm, 5Vdc, 21.805Cfm, 24.9Dba; Supply Voltage Vdc Adda
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 21.8 SCFM (37.06 m³/hr)
Nominal Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Long Life Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Touch-Safe Ptc Fan Heater 400W Stego - 26Y2264 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Backward Curved Fan - N88-56201 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8850 SCFM (15043 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Axial Fans - 2557301 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 48.73 SCFM (82.83 m³/hr)
Maximum Sound Level 36 dbA
View Details