ADDA USA Corporation Axial Fan, 80Mm, 12Vdc, 43.5Cfm, 44.5Dba; Supply Voltage Vdc Adda AD08012UB257004

Description
AXIAL FAN, 80MM, 12VDC, 43.5CFM, 44.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:43.5CFM; Noise Rating:44.5dBA; Power Rating:3W; IP Rating:- RoHS Compliant: Yes
Description
AXIAL FAN, 80MM, 12VDC, 43.5CFM, 44.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:43.5CFM; Noise Rating:44.5dBA; Power Rating:3W; IP Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 80Mm, 12Vdc, 43.5Cfm, 44.5Dba; Supply Voltage Vdc Adda - 56AC1089 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 80Mm, 12Vdc, 43.5Cfm, 44.5Dba; Supply Voltage Vdc Adda
56AC1089
Axial Fan, 80Mm, 12Vdc, 43.5Cfm, 44.5Dba; Supply Voltage Vdc Adda 56AC1089
AXIAL FAN, 80MM, 12VDC, 43.5CFM, 44.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:43.5CFM; Noise Rating:44.5dBA; Power Rating:3W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 80MM, 12VDC, 43.5CFM, 44.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:43.5CFM; Noise Rating:44.5dBA; Power Rating:3W; IP Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 56AC1089
Product Name Axial Fan, 80Mm, 12Vdc, 43.5Cfm, 44.5Dba; Supply Voltage Vdc Adda
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 43.5 SCFM (73.94 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2557313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 56.5 SCFM (96.04 m³/hr)
Nominal Voltage 24 volts
View Details
Electrical - Climate Control - Filtered Fans - RH60000GY - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 14.66 inch (372 mm)
View Details
SANYO DENKI Cooling Fans - Long Life Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fan - 86ME - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 636 SCFM (1080 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details