ADDA USA Corporation Axial Fan, 60Mm, 24Vdc, 90Ma; Supply Voltage Vdc Adda AD0624HB-D71GL

Description
AXIAL FAN, 60MM, 24VDC, 90mA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:15.82CFM; Noise Rating:33.4dBA; Power Rating:2.16W; Rated Speed:4500rpm RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 60MM, 24VDC, 90mA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:15.82CFM; Noise Rating:33.4dBA; Power Rating:2.16W; Rated Speed:4500rpm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 60Mm, 24Vdc, 90Ma; Supply Voltage Vdc Adda - 92P7597 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 60Mm, 24Vdc, 90Ma; Supply Voltage Vdc Adda
92P7597
Axial Fan, 60Mm, 24Vdc, 90Ma; Supply Voltage Vdc Adda 92P7597
AXIAL FAN, 60MM, 24VDC, 90mA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:15.82CFM; Noise Rating:33.4dBA; Power Rating:2.16W; Rated Speed:4500rpm RoHS Compliant: Yes

AXIAL FAN, 60MM, 24VDC, 90mA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:15.82CFM; Noise Rating:33.4dBA; Power Rating:2.16W; Rated Speed:4500rpm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 92P7597
Product Name Axial Fan, 60Mm, 24Vdc, 90Ma; Supply Voltage Vdc Adda
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 15.82 SCFM (26.89 m³/hr)
Nominal Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1759837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 590 SCFM (1002 m³/hr)
Running Current 0.2400 amps
View Details
7025-7 Series 1.44 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D7025M48BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1350 to ? in H2O (0.2523 to ? Torr)
Maximum Sound Level 30.67 dbA
View Details
Backward Curved Fan - N88-31554 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 2400 SCFM (4079 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details