ADDA USA Corporation Axial Fan, 60Mm, 12Vdc, 31.77Cfm, 44.3Dba; Supply Voltage Vdc Adda AD0612XB-A71GP

Description
AXIAL FAN, 60MM, 12VDC, 31.77CFM, 44.3DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:31.77CFM; Noise Rating:44.3dBA; Power Rating:3.6W RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 60MM, 12VDC, 31.77CFM, 44.3DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:31.77CFM; Noise Rating:44.3dBA; Power Rating:3.6W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 60Mm, 12Vdc, 31.77Cfm, 44.3Dba; Supply Voltage Vdc Adda - 58P0786 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 60Mm, 12Vdc, 31.77Cfm, 44.3Dba; Supply Voltage Vdc Adda
58P0786
Axial Fan, 60Mm, 12Vdc, 31.77Cfm, 44.3Dba; Supply Voltage Vdc Adda 58P0786
AXIAL FAN, 60MM, 12VDC, 31.77CFM, 44.3DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:31.77CFM; Noise Rating:44.3dBA; Power Rating:3.6W RoHS Compliant: Yes

AXIAL FAN, 60MM, 12VDC, 31.77CFM, 44.3DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:31.77CFM; Noise Rating:44.3dBA; Power Rating:3.6W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 58P0786
Product Name Axial Fan, 60Mm, 12Vdc, 31.77Cfm, 44.3Dba; Supply Voltage Vdc Adda
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 31.77 SCFM (54 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 80TV - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 150 SCFM (255 m³/hr)
Maximum Sound Level 61 dbA
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Axial Fans - 1759828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 1000 SCFM (1699 m³/hr)
Blower/Fan Type Axial Fan
View Details