AXIAL FAN, 60MM, 12VDC, 15.6CFM, 29.7DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:15.6CFM; Noise Rating:29.7dBA; Power Rating:840mW RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 58P0782 |
| Product Name | Axial Fan, 60Mm, 12Vdc, 15.6Cfm, 29.7Dba; Supply Voltage Vdc Adda |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 15.6 SCFM (26.52 m³/hr) |
| Nominal Voltage | 12 volts |