ADDA USA Corporation Axial Fan, 60Mm, 12Vdc, 21.59Cfm, 35.3Dba; Supply Voltage Vdc Adda AD0612HB-A71GP

Description
AXIAL FAN, 60MM, 12VDC, 21.59CFM, 35.3DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:21.59CFM; Noise Rating:35.3dBA; Power Rating:1.32W RoHS Compliant: Yes
Description
AXIAL FAN, 60MM, 12VDC, 21.59CFM, 35.3DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:21.59CFM; Noise Rating:35.3dBA; Power Rating:1.32W RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 60Mm, 12Vdc, 21.59Cfm, 35.3Dba; Supply Voltage Vdc Adda - 58P0778 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 60Mm, 12Vdc, 21.59Cfm, 35.3Dba; Supply Voltage Vdc Adda
58P0778
Axial Fan, 60Mm, 12Vdc, 21.59Cfm, 35.3Dba; Supply Voltage Vdc Adda 58P0778
AXIAL FAN, 60MM, 12VDC, 21.59CFM, 35.3DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:21.59CFM; Noise Rating:35.3dBA; Power Rating:1.32W RoHS Compliant: Yes

AXIAL FAN, 60MM, 12VDC, 21.59CFM, 35.3DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:21.59CFM; Noise Rating:35.3dBA; Power Rating:1.32W RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 58P0778
Product Name Axial Fan, 60Mm, 12Vdc, 21.59Cfm, 35.3Dba; Supply Voltage Vdc Adda
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 21.59 SCFM (36.7 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 285513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 40.59 SCFM (69 m³/hr)
Blower/Fan Type Axial Fan
View Details
Electrical - Climate Control - Filtered Fans - PF42500T3RLG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 94 SCFM (160 m³/hr)
Nominal Voltage 115 volts
View Details
SANYO DENKI Cooling Fans - Low Power Consumption Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fan - 125DH 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 104 SCFM (177 m³/hr)
Maximum Sound Level 43 dbA
View Details